The IN series consists of 6mm to 25mm panel-mount LED indicators with IP67 sealing, operating from -40°C to 85°C, and rated for 10G vibration resistance. The IN16ASMRO12C variant features a 16mm panel cutout, a flush bezel lens, brushed stainless steel (SUS 316L) finish, red/orange dual LED, 12VDC operation with an integrated resistor, and .100" quick connect terminals.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMRO12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |