The IN16ASMOB220Z is a 16mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and orange/blue dual LED color, featuring screw terminals and 220V internal voltage rating. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED has a forward current rating of 25mA for orange and 30mA for blue, with a forward voltage of 2.5V max (orange) and 3.6V max (blue), and a luminous intensity of 120mcd and 100mcd respectively at 20mA. The device includes a hex nut and O-ring, and meets dielectric strength of 1500Vrms between case and LED.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ASMOB220Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |