CIT Relay & Switch Panel Indicators, Pilot Lights IN16ASB110Z

Description
LED PNL IND BLUE 16MM SCREW TERM
Request a Quote Datasheet
Description
LED PNL IND BLUE 16MM SCREW TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN16ASB110Z-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN16ASB110Z-ND
Panel Indicators, Pilot Lights 2449-IN16ASB110Z-ND
LED PNL IND BLUE 16MM SCREW TERM

LED PNL IND BLUE 16MM SCREW TERM

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN16ASB110Z-ND 1204-IN16ASB110Z
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Screw Terminals Screw Terminals
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1302260 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Mount Indicators - 1223017 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Green, Red, Yellow
Terminal Type Wire Leads; Lead wires
View Details