The IN16ANRO12C is a 16mm panel-mount LED indicator with a flush bezel, red/orange dual LED, nickel-plated brass finish, and .100" quick connect terminals. It operates at 12V with an LED forward current of 25mA for red and orange, and meets IP67 sealing, -40°C to 85°C operating and storage temperatures, 10G vibration resistance, and 1500Vrms dielectric strength. The housing and face plate are nickel-plated brass, the lens is polycarbonate, and the terminal support is polybutylene terephthalate.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANRO12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |