CIT Relay & Switch Indicators IN16ANRGNC

Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN series consists of panel-mount LED indicators with a 16mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. The part features a flush bezel, nickel-plated brass finish, and a red/green dual LED with no internal resistor. It uses a .100" quick connect terminal style and supports up to 30mA average forward current per LED, with a peak forward current of 160mA. The LED forward voltage is specified as 2.5V (max) for green and 2.4V (max) for red at 20mA. Vibration resistance is rated at 10G, and the dielectric strength is 1500Vrms min. The housing and faceplate are made of nickel-plated brass, with a polycarbonate lens and PBT terminal support.

Datasheet Summary
Powered by GS/AI

The IN series consists of panel-mount LED indicators with a 16mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. The part features a flush bezel, nickel-plated brass finish, and a red/green dual LED with no internal resistor. It uses a .100" quick connect terminal style and supports up to 30mA average forward current per LED, with a peak forward current of 160mA. The LED forward voltage is specified as 2.5V (max) for green and 2.4V (max) for red at 20mA. Vibration resistance is rated at 10G, and the dielectric strength is 1500Vrms min. The housing and faceplate are made of nickel-plated brass, with a polycarbonate lens and PBT terminal support.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN16ANRGNC
Product Name Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106278 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Width 5 mm (0.1969 inch)
View Details
R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details