The IN16ANRG6Z is a 16mm panel-mount LED indicator with a flush bezel, red/green dual LED, nickel-plated brass finish, and screw terminals. It operates at 6V, has an ingress protection rating of IP67, and functions within a temperature range of -40°C to 85°C with 10G vibration resistance. The LED forward current is 20mA, with a typical forward voltage of 2.1V for red and 3.3V for green. The housing and faceplate are made of nickel-plated brass, and the lens is polycarbonate. The terminal support is polybutylene terephthalate (PBT), and it includes a hex nut and O-ring. The part meets a dielectric strength of 1500Vrms and has an insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANRG6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |