The IN16ANGB6Z is a 16mm panel-mount LED indicator with a flush bezel, green/blue dual LED, nickel plated brass finish, and screw terminals. It operates at 6V with a rated forward current of 30mA for green and blue LEDs, and meets IP67 sealing, with an operating temperature range of -40°C to 85°C and vibration resistance of 10G. The unit includes a hex nut and O-ring for mounting and complies with dielectric strength of 1500Vrms min and insulation resistance of 100MΩ min. The LED color combination is supported in sizes 8mm to 25mm with screw terminal options.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: Screw Terminals, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ANGB6Z |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Screw Terminals |
| Width | 16 mm (0.6299 inch) |