The IN16ABOY6C is a 16mm panel-mount LED indicator with a flush bezel, orange/yellow dual LED, black plated brass finish, and .100" quick-connect terminals. It operates at 6V with a rated forward current of 25mA for orange and 25mA for yellow, and meets IP67 sealing, 10G vibration resistance, and an operating temperature range of -40°C to 85°C. The LED forward voltage is 2.1V (max 2.5V) for orange and 2.1V (max 2.5V) for yellow, with luminous intensity of 120mcd and a viewing angle of 145°. The housing and faceplate are black plated brass, with a polycarbonate lens and PBT terminal support. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 16mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN16ABOY6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 16 mm (0.6299 inch) |