CIT Relay & Switch Panel Indicators, Pilot Lights IN14BSY12W

Description
LED PNL IND YELLOW 14MM 150MM WI
Request a Quote Datasheet
Description
LED PNL IND YELLOW 14MM 150MM WI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN14BSY12W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN14BSY12W-ND
Panel Indicators, Pilot Lights 2449-IN14BSY12W-ND
LED PNL IND YELLOW 14MM 150MM WI

LED PNL IND YELLOW 14MM 150MM WI

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN14BSY12W-ND 1204-IN14BSY12W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Yellow Yellow
Terminal Type Wire Leads Wire Leads
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Panel Indicators, Pilot Lights - 486-3-148-345-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details