The IN14BSRO110W is a 14mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and red/orange dual LED color, powered by 110VDC with 150mm wire leads. It has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 25mA average and 120mA peak, with a forward voltage of 2.1V typ and 2.4V max per LED. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min. The indicator includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BSRO110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |