The IN series consists of panel-mount LED indicators with a 14mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. It features a brushed stainless steel (SUS 304) finish, a rounded bezel lens, and 150mm wire leads. The LED is an orange/blue dual-color type with a forward current rating of 25mA for orange and 30mA for blue, and a peak forward current of 120mA and 160mA respectively. The part has no internal resistor and supports a maximum reverse voltage of 5V. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The housing and faceplate are constructed from stainless steel or plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BSOBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |