CIT Relay & Switch Indicators IN14BSOBNC

Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN14BSOBNC
Product Name Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 106420 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Green; Green
Rated Average Light 50000 hours
View Details
Pilot Light - 140-LG400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 400 volts
View Details
22 mm Plastic Pilot Light - 3PLBR3L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
3 suppliers
MSL MicroStat Status Indicators - MSL2-120BC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Blue, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details