The IN14BSMYG12C is a 14mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 316L) finish, and a yellow/green dual LED. It uses a 12VDC internal resistor and has .100" quick-connect terminals. The device meets IP67 sealing, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current rating is 25mA for yellow and 30mA for green, with forward voltages of 2.1V and 3.3V respectively, and luminous intensities of 120 mcd and 170 mcd at 20mA. The viewing angle is 145 degrees. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BSMYG12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |