The IN series comprises panel-mount LED indicators with a 14mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. The part features a brushed stainless steel (SUS 316L) finish, a rounded bezel lens, and an orange/yellow dual LED. It includes a 6V internal resistor and uses a .100″ quick-connect terminal. The device supports 20mA continuous LED current, with a peak forward current of 160mA for the yellow LED and 120mA for the orange LED. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The housing and faceplate are constructed from stainless steel (SUS 316L), with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BSMOY6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |