The IN14BNRGNC is a 14mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and a red/green dual LED. It features IP67 environmental sealing, operates from -40°C to 85°C, and has 10G vibration resistance. The part uses a .100" quick connect terminal option and has a forward current rating of 20mA for each LED color. It does not include an internal resistor, as indicated by the 'N' in the part number. The LED forward voltage is 2.5V max for red and 3.6V max for green at 20mA, with luminous intensity of 120 mcd for red and 170 mcd for green. The viewing angle is 145 degrees for both colors.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BNRGNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |