CIT Relay & Switch Indicators IN14BBRY6W

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN14BBRY6W
Product Name Indicators
Lamp Type LED Lamps
LED Color Red; Yellow
Terminal Type Wire Leads
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4272-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details