The IN series is a range of panel-mount LED indicators with a 14mm panel cutout, IP67 sealing, and operating temperature range of -40°C to 85°C. It features a rounded bezel, black plated brass finish, and 150mm wire leads. The LED supports dual-color operation, with specified forward current ratings up to 30mA and forward voltage up to 3.6V for green and orange LEDs. The housing is constructed from black plated brass, with a polycarbonate lens and PBT terminal support. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. No internal resistor is included.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBOGNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |