The IN14BBOBNW is a 14mm panel-mount LED indicator with a rounded bezel, black-plated brass finish, and dual orange/blue LED color. It features 150mm wire leads with 24 AWG UL-rated insulation and no internal resistor. The device is rated for a forward current of 20mA, operates from -40°C to 85°C, and meets IP67 sealing standards. Vibration resistance is 10G, and shock resistance is rated at 50Hz with 1.2mm amplitude. The viewing angle is 145 degrees, and the LED lens is polycarbonate. The housing and faceplate are constructed from black-plated brass, with a dielectric strength of 1500Vrms between the case and LED.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14BBOBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |