The IN14ASRB24W is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It uses a red/blue dual LED configuration with a 24VDC internal resistor. The device operates from -40°C to 85°C with IP67 sealing, 10G vibration resistance, and a dielectric strength of 1500Vrms. The red LED has a forward current of 25mA and forward voltage up to 2.4V, while the blue LED operates at 30mA with forward voltage up to 3.6V. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for red and 100 mcd for blue at 20mA. The housing and face plate are made of stainless steel, the lens is polycarbonate, and terminals are tin-plated brass.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASRB24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Blue |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |