CIT Relay & Switch Indicators IN14ASOB24W

Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN14ASOB24W is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and orange/blue dual-color LED. It includes a 24VDC internal resistor and 150mm wire leads. The device operates from -40°C to 85°C, meets IP67 sealing standards, and withstands 10G vibration. The LED forward current is rated at 25mA for orange and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. Luminous intensity is 120 mcd for orange and 100 mcd for blue at 20mA, with a viewing angle of 145 degrees. The face plate, threaded housing, and terminals comply with specified material standards, and an O-ring and hex nut are included for mounting.

Datasheet Summary
Powered by GS/AI

The IN14ASOB24W is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and orange/blue dual-color LED. It includes a 24VDC internal resistor and 150mm wire leads. The device operates from -40°C to 85°C, meets IP67 sealing standards, and withstands 10G vibration. The LED forward current is rated at 25mA for orange and 30mA for blue, with a peak forward current of 120mA and 160mA respectively. Luminous intensity is 120 mcd for orange and 100 mcd for blue at 20mA, with a viewing angle of 145 degrees. The face plate, threaded housing, and terminals comply with specified material standards, and an O-ring and hex nut are included for mounting.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN14ASOB24W
Product Name Indicators
Lamp Type LED Lamps
LED Color Orange; Blue
Terminal Type Wire Leads
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1302270 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details