The IN14ASGB24C is a 14mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and a green/blue dual LED color configuration. It operates at 24VDC with an internal resistor, features a .100" quick connect terminal style, and meets IP67 sealing for environmental protection. The device supports a rated current of 3mA to 20mA, operates within a temperature range of -40°C to 85°C, and resists vibration up to 10G. The LED forward voltage for green is 3.3V (typical) and 3.6V (maximum) at 20mA, while blue is 3.3V (typical) and 3.6V (maximum) at 20mA. Luminous intensity is 170 mcd for green and 100 mcd for blue at 20mA, with a viewing angle of 145 degrees. The housing and face plate are constructed from stainless steel, with a polycarbonate lens and polybutylene terephthalate terminal support. A hex nut and O-ring are included for installation.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ASGB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |