The IN14ANYG24C is a 14mm panel-mount LED indicator with a flush bezel, featuring a yellow/green dual LED and a 24VDC input with an internal resistor. It has a nickel-plated brass housing, quick-connect terminals, and is rated for IP67 ingress protection, 10G vibration resistance, and an operating temperature range of -40°C to 85°C. The LED forward current is 25mA for yellow and 30mA for green, with a forward voltage of 2.5V and 3.6V respectively at 20mA. Viewing angle is 145 degrees, and luminous intensity is 120 mcd for yellow and 170 mcd for green. The unit includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANYG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |