CIT Relay & Switch Indicators IN14ANYG110W

Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN14ANYG110W is a 14mm panel-mount LED indicator with a flush bezel, yellow/green dual LED, and 150mm wire leads. It is rated for 110V operation, features an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The housing is made of nickel-plated brass, and the lens is polycarbonate. Reverse voltage is 5V, forward current is 25mA average and 120mA peak for yellow, 30mA average and 160mA peak for green, with a forward voltage of 2.5V max for yellow and 3.6V max for green. Luminous intensity is 120 mcd for yellow and 170 mcd for green at 20mA. The unit includes a hex nut and O-ring for mounting.

Datasheet Summary
Powered by GS/AI

The IN14ANYG110W is a 14mm panel-mount LED indicator with a flush bezel, yellow/green dual LED, and 150mm wire leads. It is rated for 110V operation, features an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The housing is made of nickel-plated brass, and the lens is polycarbonate. Reverse voltage is 5V, forward current is 25mA average and 120mA peak for yellow, 30mA average and 160mA peak for green, with a forward voltage of 2.5V max for yellow and 3.6V max for green. Luminous intensity is 120 mcd for yellow and 170 mcd for green at 20mA. The unit includes a hex nut and O-ring for mounting.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN14ANYG110W
Product Name Indicators
Lamp Type LED Lamps
LED Color Yellow; Green
Terminal Type Wire Leads
Width 14 mm (0.5512 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1345553 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details