CIT Relay & Switch Panel Indicators, Pilot Lights IN14ANW24W

Description
LED PNL IND WHITE 14MM 150MM WIR
Request a Quote Datasheet
Description
LED PNL IND WHITE 14MM 150MM WIR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN14ANW24W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN14ANW24W-ND
Panel Indicators, Pilot Lights 2449-IN14ANW24W-ND
LED PNL IND WHITE 14MM 150MM WIR

LED PNL IND WHITE 14MM 150MM WIR

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: White, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN14ANW24W-ND 1204-IN14ANW24W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color White White
Terminal Type Wire Leads Wire Leads
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-0035.9678.6666-ND - DigiKey
Specs
LED Color Yellow; Green; Green (x 4), Yellow (x 4)
Rated Current 0.0300 amps
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-120AB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Amber, Blue
Terminal Type 3/4-Inch Pipe,Surface
View Details