The IN14ANRY220W is a 14mm panel-mount LED indicator with a flush bezel, red/yellow dual LED, and 150mm wire leads. It features an IP67 sealing degree, operates from -40°C to 85°C, and has a dielectric strength of 1500Vrms min. The LED forward current is rated at 25mA average for both colors, with peak current up to 120mA. Forward voltage is 2.1V max for red and 2.5V max for yellow at 20mA. The housing is nickel-plated brass, and the lens is polycarbonate. Vibration resistance is rated at 10G, and shock resistance is 50Hz at 1.2mm amplitude. An internal 220V resistor is integrated to match the specified voltage rating.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANRY220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |