The IN14ANRO110W is a 14mm panel-mounted LED indicator with a flush bezel, red/orange dual LED, and 150mm wire leads. It features an internal resistor for 110V operation, stainless steel (SUS 304) housing, and an IP67 sealing rating. The LED operates at a forward current of 25mA with a forward voltage of 2.1V for red and 2.0V for orange, and supports peak forward currents up to 120mA. The unit is rated for operation from -40°C to 85°C, with a dielectric strength of 1500Vrms and insulation resistance ≥100MΩ. Vibration resistance is rated at 10G and shock resistance at 50Hz, 1.2mm amplitude. The lens is polycarbonate, and terminals are tin-plated brass.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ANRO110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Wire Leads |
| Width | 14 mm (0.5512 inch) |