The IN14ABRG110C is a 14mm panel-mount LED indicator with a flush bezel, black plated brass finish, and red/green dual LED color, featuring a 110V internal resistor and .100" quick connect terminals. It operates at a rated current of 3mA to 20mA, with an operating temperature range of -40°C to 85°C, and meets IP67 sealing and 10G vibration resistance standards. The LED forward current is 25mA for red and 30mA for green, with forward voltages of up to 2.4V and 3.6V respectively. The device has a dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Red / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 14mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN14ABRG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 14 mm (0.5512 inch) |