The IN12BSOY220C is a 12mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and an orange/yellow dual LED color. It operates at 220V with an internal resistor, uses .100" quick-connect terminals, and meets IP67 sealing standards. The device supports a rated current of 3mA to 20mA, operates from -40°C to 85°C, and resists 10G vibration. The LED lens is polycarbonate, and the housing is stainless steel with brass terminals tin-plated. Dielectric strength is 1500Vrms min between case and LED, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BSOY220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |