CIT Relay & Switch Indicators IN12BSMB6C

Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN12BSMB6C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN12BSMB6C-ND
Panel Indicators, Pilot Lights 2449-IN12BSMB6C-ND
"LED PNL IND BLUE 12MM .100"" QUIC"

"LED PNL IND BLUE 12MM .100"" QUIC"

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN12BSMB6C 2449-IN12BSMB6C-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Quick Connect / Blade Quick Connect / Blade
Width 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR8L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
PCB LED Indicators - 577221 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
View Details
2 suppliers