The IN12BSGB6C is a 12mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a green/blue dual-color LED. It operates at 6V with a .100" quick-connect terminal, features IP67 sealing, withstands 10G vibration, and functions from -40°C to 85°C. The LED specifications include a forward current of 30mA per color, a peak forward current of 160mA per color, and luminous intensity of 170mcd for green and 100mcd for blue at 20mA. The viewing angle is 145°, and the housing is sealed with an O-ring and secured by a hex nut.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BSGB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |