The IN12BSGB24C is a 12mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a green/blue dual LED. It operates at 24V with a .100" quick connect terminal and meets IP67 ingress protection. The LED forward current is 30mA for green and blue, with a peak current of 160mA. Forward voltage ranges up to 3.6V, luminous intensity reaches 170mcd for green and 100mcd for blue, and the viewing angle is 145 degrees. Operating and storage temperatures range from -40°C to 85°C. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms min. The unit is sealed to IP67 and includes an O-ring and hex nut.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BSGB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |