CIT Relay & Switch Indicators IN12BSGB110C

Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IN12BSGB110C is a 12mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a green/blue dual LED color configuration. It includes an internal 110V resistor and uses .100" quick connect terminals. The device has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current for green is 30mA and for blue is 30mA, with forward voltages of 3.3V (typical) and peak forward currents of 160mA. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms min. The housing and face plate are constructed of stainless steel (SUS 304) and polycarbonate, with brass, tin-plated terminals and a supplied hex nut and O-ring.

Datasheet Summary
Powered by GS/AI

The IN12BSGB110C is a 12mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a green/blue dual LED color configuration. It includes an internal 110V resistor and uses .100" quick connect terminals. The device has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current for green is 30mA and for blue is 30mA, with forward voltages of 3.3V (typical) and peak forward currents of 160mA. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms min. The housing and face plate are constructed of stainless steel (SUS 304) and polycarbonate, with brass, tin-plated terminals and a supplied hex nut and O-ring.

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 1204-IN12BSGB110C
Product Name Indicators
Lamp Type LED Lamps
LED Color Green; Blue
Terminal Type Quick Connect / Blade
Width 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 104840 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details