The IN12BNRONC is a 12mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and red/orange dual LED. It features IP67 sealing, operates from -40°C to 85°C, and has a .100" quick-connect terminal option. The LED has a forward current rating of 25mA average and 120mA peak, with a forward voltage of 2.1V typical for red and 2.0V typical for orange at 20mA. The device meets a dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ. Vibration resistance is rated at 10G, and shock resistance is specified at 50Hz with 1.2mm amplitude.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BNRONC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |