The IN12BNRGBA12W is a 12mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and RGBA common anode LED configuration. It operates at 12V with 150mm wire leads and meets IP67 ingress protection. Rated for -40°C to 85°C operating temperature, it has a dielectric strength of 1500Vrms and vibration resistance of 10G. The LED has a forward current rating of 25mA (average) and 120mA (peak), with a typical forward voltage of 2.1V for red, 3.3V for green and blue, and 3.0V for white. Viewing angle is 145 degrees. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: RGBA, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BNRGBA12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBA |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |