The IN series is a panel-mount LED indicator with a 12mm panel cutout, featuring a rounded bezel, black plated brass finish, and IP67 environmental sealing. It operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. The part includes an internal resistor for 220V operation and uses a .100" quick-connect terminal. The LED is an orange/yellow dual-color type with a forward current rating up to 30mA and luminous intensity of 170 mcd at 20mA. The housing and face plate are constructed from black plated brass, the lens is polycarbonate, and the terminal support is polybutylene terephthalate. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BBOY220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |