The IN12BBGB6W is a 12mm panel-mount LED indicator with a rounded black plated brass bezel, green/blue dual-color LED, and 150mm wire leads. It operates at 6V with an LED forward current rating of 30mA for green and blue, a forward voltage of 3.3V max, and a luminous intensity of 170 mcd for green and 100 mcd for blue at 20mA. The device has a viewing angle of 145 degrees, an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. It includes an integrated series resistor for direct 6V operation.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12BBGB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 12 mm (0.4724 inch) |