The IN12ASOY110C is a 12mm panel-mount LED indicator with a flush bezel, orange/yellow dual LED, brushed stainless steel (SUS 304) finish, and .100" quick connect terminals. It operates at 110V with an integrated resistor, meets IP67 sealing, and functions from -40°C to 85°C. The LED has a forward current of 25mA (avg) and 120mA (peak), with a forward voltage of 2.0V (typ) for orange and 2.1V (typ) for yellow. Luminous intensity is 120 mcd for orange and 120 mcd for yellow at 20mA, with a 145° viewing angle. The housing, face plate, and terminals are constructed from stainless steel, nickel-plated brass, or black-plated brass. Shock resistance is 50Hz at 1.2mm amplitude, and vibration resistance is rated at 10G. Dielectric strength is 1500Vrms min between case and LED, with insulation resistance ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASOY110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |