The IN series provides LED indicators with a panel mount style, rated for 3mA to 20mA operating current and an operating temperature range of -40°C to 85°C. The IN12 variant has a 12mm panel cutout, flush bezel lens (A), and brushed stainless steel (SUS 304) finish. It supports dual LED colors, including orange/green (OG), and accepts 220V input with an integrated resistor. The terminal option is .100" quick connect (C), and the device meets IP67 sealing, 10G vibration resistance, and 1500Vrms dielectric strength; peak forward current for the orange and green LEDs is 160mA and 160mA respectively, with corresponding forward voltages up to 2.3V and 3.6V.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASOG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |