The IN12ASMRGBA24W is a 12mm panel-mount LED indicator with a flush bezel, featuring a common anode RGB LED (red, green, blue) and a 24VDC input with an internal series resistor. It has a stainless steel (SUS 316L) housing and faceplate, wire terminals with 150mm leads, and is rated for IP67 ingress protection, 10G vibration resistance, and an operating temperature range of -40°C to 85°C.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMRGBA24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBA |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |