The IN series provides panel-mounted LED indicators with a 12mm panel cutout, flush bezel, and IP67 sealing. This variant features an orange/blue dual LED with common anode, brushed stainless steel (SUS 316L) finish, and a 6V internal resistor. It uses a .100" quick connect terminal. The device operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms. Forward current ratings are 25mA for orange and 30mA for blue, with forward voltage of 2.0V and 3.3V respectively at 20mA. Luminous intensity is 120 mcd for orange and 100 mcd for blue. The housing and face plate are stainless steel (SUS 316L), with polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ASMOB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |