The IN12ABOGNC is a 12mm panel-mount LED indicator with a flush bezel, orange/green dual LED, and black plated brass finish. It features IP67 sealing, operates from -40°C to 85°C, and has 10G vibration resistance. The part includes a .100" quick connect terminal option and no internal resistor, requiring external current limiting. The housing is stainless steel or plated brass with a polycarbonate lens, and the LED delivers a luminous intensity of 170 mcd for green and 120 mcd for orange at 20mA forward current, with forward voltages up to 3.6V and 2.5V respectively. Maximum forward current is 160mA for green and 120mA for orange. Viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABOGNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |