The IN12ABGB24C is a 12mm panel-mount LED indicator with a flush bezel, black plated brass finish, and green/blue dual LED color. It includes an internal 24V resistor and uses .100" quick connect terminals. The device operates from -40°C to 85°C, meets IP67 sealing, and sustains 10G vibration. The LED forward current is rated at 30mA for green and blue, with forward voltage up to 3.6V, and luminous intensity of 170mcd for green and 100mcd for blue at 20mA. Dielectric strength is 1500Vrms min from case to LED, and insulation resistance is ≥100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 12mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN12ABGB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 12 mm (0.4724 inch) |