The IN10BNYB12C is a 10mm panel-mount LED indicator with a rounded bezel, nickel-plated brass finish, and yellow/blue dual LED color. It operates at 12V with internal current-limiting resistor, features a .100" quick connect terminal, and meets IP67 sealing standards. The LED forward current is 25mA for yellow and 30mA for blue, with peak forward currents of 120mA and 160mA respectively. Operating and storage temperatures range from -40°C to 85°C, and vibration resistance is rated at 10G. The device is protected by a polycarbonate lens and stainless steel or brass housing, with dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BNYB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |