CIT Relay & Switch Panel Indicators, Pilot Lights IN10BBRY24C

Description
LED PNL IND RED/YELLOW 10MM .100
Request a Quote Datasheet
Description
LED PNL IND RED/YELLOW 10MM .100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN10BBRY24C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN10BBRY24C-ND
Panel Indicators, Pilot Lights 2449-IN10BBRY24C-ND
LED PNL IND RED/YELLOW 10MM .100

LED PNL IND RED/YELLOW 10MM .100

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: Red / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN10BBRY24C-ND 1204-IN10BBRY24C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red; Yellow Red; Yellow
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 4879737 - RS Components, Ltd.
Specs
Terminal Type Screw Terminals; Screw
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow
Terminal Type 1/2-Inch NPT Pipe,Panel,Surface
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details