The IN10ASYG220W is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It features a yellow/green dual LED with a 220V AC/DC internal resistor, operates from -40°C to 85°C, and is rated IP67 for environmental protection. The LED has a luminous intensity of 170 mcd at 20mA, a forward voltage of 3.3V (typical), and a viewing angle of 145 degrees. Shock resistance is 50Hz at 1.2mm amplitude, and vibration resistance is 10G. The terminal support is PBT, terminals are tin-plated brass, and it includes an O-ring and hex nut for mounting. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASYG220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |