The IN series provides panel-mounted LED indicators with a 10mm panel cutout, flush bezel, and brushed stainless steel (SUS 304) finish. It features a yellow/green dual LED with a 220VAC/DC internal resistor and .100" quick-connect terminals. The device is rated for 3mA to 20mA operating current, operates from -40°C to 85°C, has an IP67 sealing degree, 10G vibration resistance, and 1500Vrms dielectric strength between case and LED. Luminous intensity at 20mA is 120mcd for yellow and 170mcd for green, with a viewing angle of 145 degrees. The LED forward voltage is 2.5V max for yellow and 3.6V max for green.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASYG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |