The IN10ASGB220W is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It features a green and blue dual LED configuration with a 220V internal resistor. The device operates from -40°C to 85°C, meets IP67 sealing, and has a dielectric strength of 1500Vrms. Vibration resistance is rated at 10G. Green and blue LEDs have a forward current of 30mA average, luminous intensity of 170mcd and 100mcd respectively at 20mA, and a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASGB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |