CIT Relay & Switch Indicators IN10ANO110C

Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN10ANO110C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN10ANO110C-ND
Panel Indicators, Pilot Lights 2449-IN10ANO110C-ND
"LED PNL IND ORANGE 10MM .100"" QU"

"LED PNL IND ORANGE 10MM .100"" QU"

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN10ANO110C 2449-IN10ANO110C-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Orange Orange
Terminal Type Quick Connect / Blade Quick Connect / Blade
Width 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024CG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Clear, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details