Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ABGB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |