CIT Relay & Switch Panel Indicators, Pilot Lights IN10ABB6W

Description
LED PNL IND BLUE 10MM 150MM WIRE
Request a Quote Datasheet
Description
LED PNL IND BLUE 10MM 150MM WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN10ABB6W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN10ABB6W-ND
Panel Indicators, Pilot Lights 2449-IN10ABB6W-ND
LED PNL IND BLUE 10MM 150MM WIRE

LED PNL IND BLUE 10MM 150MM WIRE

Buy Now Datasheet
Indicators 1204-IN10ABB6W
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN10ABB6W-ND 1204-IN10ABB6W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Wire Leads Wire Leads
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 10275834 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
Rated Voltage 120 volts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details